Vishay Intertechnology, Inc. INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max IDCS5020ER150M

Description
INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max - IDCS5020ER150M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max
IDCS5020ER150M
INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max IDCS5020ER150M
INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS5020ER150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER150M-ND
Fixed Inductors IDCS5020ER150M-ND
15µH Shielded Wirewound Inductor 1.5A 150mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.5A 150mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS5020ER150M IDCS5020ER150M-ND
Product Name INDUCTOR POWER 15UH 1.5A SMD 15¦H 1.5A 2A - Ferrite Core ¦20% Shielded 150 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1500 ohms 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details