Vishay Intertechnology, Inc. INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max IDCP3020ER560M

Description
INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max - IDCP3020ER560M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max
IDCP3020ER560M
INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max IDCP3020ER560M
INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3020ER560M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER560M-ND
Fixed Inductors IDCP3020ER560M-ND
56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3020ER560M IDCP3020ER560M-ND
Product Name INDUCTOR POWER 56UH 0.94A SMD 56¦H 940mA - - Ferrite Core ¦20% Unshielded 240 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Rated DC Current 940 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567641P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers