Vishay Intertechnology, Inc. INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max IDCS2512ER681M

Description
INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max - IDCS2512ER681M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max
IDCS2512ER681M
INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max IDCS2512ER681M
INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER681M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER681M-ND
Fixed Inductors IDCS2512ER681M-ND
680µH Shielded Inductor 180mA 2.2Ohm Max Nonstandard

680µH Shielded Inductor 180mA 2.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER681M IDCS2512ER681M-ND
Product Name INDUCTOR POWER 680UH 0.18A SMD 680¦H 180mA - - Ferrite Core ¦20% Shielded 2.2 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 180 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 330uH 0.6A Inductor and Choke - 71-3631B331KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2126013P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 1950 milliamps
Standards and Certifications RoHS
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details