Vishay Intertechnology, Inc. Fixed Inductors IDCS7328ER471M

Description
470µH Shielded Wirewound Inductor 730mA 1.08Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 730mA 1.08Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS7328ER471M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER471M-ND
Fixed Inductors IDCS7328ER471M-ND
470µH Shielded Wirewound Inductor 730mA 1.08Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 730mA 1.08Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.73A SMD 470¦H 730mA 1.1A - Ferrite Core ¦20% Shielded 1.08 Ohm Max - IDCS7328ER471M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.73A SMD 470¦H 730mA 1.1A - Ferrite Core ¦20% Shielded 1.08 Ohm Max
IDCS7328ER471M
INDUCTOR POWER 470UH 0.73A SMD 470¦H 730mA 1.1A - Ferrite Core ¦20% Shielded 1.08 Ohm Max IDCS7328ER471M
INDUCTOR POWER 470UH 0.73A SMD 470¦H 730mA 1.1A - Ferrite Core ¦20% Shielded 1.08 Ohm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH 0.73A SMD 470¦H 730mA 1.1A - Ferrite Core ¦20% Shielded 1.08 Ohm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS7328ER471M-ND IDCS7328ER471M
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.73A SMD 470¦H 730mA 1.1A - Ferrite Core ¦20% Shielded 1.08 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details