Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER332M

Description
3.3mH Shielded Inductor 80mA 11Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.3mH Shielded Inductor 80mA 11Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER332M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER332M-ND
Fixed Inductors IDCS2512ER332M-ND
3.3mH Shielded Inductor 80mA 11Ohm Max Nonstandard

3.3mH Shielded Inductor 80mA 11Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3300UH 0.08A SMD 3.3mH 80mA - - Ferrite Core ¦20% Shielded 11 Ohm Max - IDCS2512ER332M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3300UH 0.08A SMD 3.3mH 80mA - - Ferrite Core ¦20% Shielded 11 Ohm Max
IDCS2512ER332M
INDUCTOR POWER 3300UH 0.08A SMD 3.3mH 80mA - - Ferrite Core ¦20% Shielded 11 Ohm Max IDCS2512ER332M
INDUCTOR POWER 3300UH 0.08A SMD 3.3mH 80mA - - Ferrite Core ¦20% Shielded 11 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3300UH 0.08A SMD 3.3mH 80mA - - Ferrite Core ¦20% Shielded 11 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER332M-ND IDCS2512ER332M
Product Name Fixed Inductors INDUCTOR POWER 3300UH 0.08A SMD 3.3mH 80mA - - Ferrite Core ¦20% Shielded 11 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers