Vishay Intertechnology, Inc. INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max IDCS2512ER4R7M

Description
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max - IDCS2512ER4R7M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max
IDCS2512ER4R7M
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max IDCS2512ER4R7M
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER4R7M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER4R7M-ND
Fixed Inductors IDCS2512ER4R7M-ND
4.7µH Shielded Inductor 1.4A 60mOhm Max Nonstandard

4.7µH Shielded Inductor 1.4A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER4R7M IDCS2512ER4R7M-ND
Product Name INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A - - Ferrite Core ¦20% Shielded 60 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0600 ohms 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details