Vishay Intertechnology, Inc. Fixed Inductors IDCS7328ER101M

Description
100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS7328ER101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER101M-ND
Fixed Inductors IDCS7328ER101M-ND
100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 2.4A - Ferrite Core ¦20% Shielded 207 mOhm Max - IDCS7328ER101M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 2.4A - Ferrite Core ¦20% Shielded 207 mOhm Max
IDCS7328ER101M
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 2.4A - Ferrite Core ¦20% Shielded 207 mOhm Max IDCS7328ER101M
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 2.4A - Ferrite Core ¦20% Shielded 207 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 2.4A - Ferrite Core ¦20% Shielded 207 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS7328ER101M-ND IDCS7328ER101M
Product Name Fixed Inductors INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 2.4A - Ferrite Core ¦20% Shielded 207 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details