FIXED IND 1.2MH 280MA 4.5 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IDCP3020ER122K01TR-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |