Vishay Intertechnology, Inc. INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max IDCP3020ER471M

Description
INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max - IDCP3020ER471M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max
IDCP3020ER471M
INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max IDCP3020ER471M
INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3020ER471M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER471M-ND
Fixed Inductors IDCP3020ER471M-ND
470µH Unshielded Wirewound Inductor 340mA 1.96Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 340mA 1.96Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3020ER471M IDCP3020ER471M-ND
Product Name INDUCTOR POWER 470UH 0.34A SMD 470¦H 340mA - - Ferrite Core ¦20% Unshielded 1.96 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 340 milliamps
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2125959 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers