Vishay Precision Group Fixed Inductors - IFSC1008ABER100M01 IFSC1008ABER100M01

Description
Manufacturer: Vishay Win Source Part Number: 874414-IFSC1008ABER1 00M01 Series: IFSC-1008AB Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 410mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1391-2, 541-1391-1, 541-1391-6
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 874414-IFSC1008ABER1 00M01 Series: IFSC-1008AB Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 410mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1391-2, 541-1391-1, 541-1391-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay shielded inductor, part number 78T2005, features an inductance of 10 µH with a rated RMS current of 0.68 A and a saturation current of 0.85 A. It is designed for low profile, high current applications, making it suitable for use in PDA, notebook, desktop, and server applications, as well as in high current point-of-load (POL) converters and battery-powered devices. The inductor operates effectively within a frequency range of up to 5.0 MHz and is capable of handling high transient current spikes without saturation. The operating temperature range is from -55 °C to +125 °C, ensuring reliability in various environments. The compact dimensions of the inductor are 0.079 inches by 0.047 inches, making it a suitable choice for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Vishay shielded inductor, part number 78T2005, features an inductance of 10 µH with a rated RMS current of 0.68 A and a saturation current of 0.85 A. It is designed for low profile, high current applications, making it suitable for use in PDA, notebook, desktop, and server applications, as well as in high current point-of-load (POL) converters and battery-powered devices. The inductor operates effectively within a frequency range of up to 5.0 MHz and is capable of handling high transient current spikes without saturation. The operating temperature range is from -55 °C to +125 °C, ensuring reliability in various environments. The compact dimensions of the inductor are 0.079 inches by 0.047 inches, making it a suitable choice for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IFSC1008ABER100M01
874414-IFSC1008ABER100M01
Fixed Inductors - IFSC1008ABER100M01 874414-IFSC1008ABER100M01
Manufacturer: Vishay Win Source Part Number: 874414-IFSC1008ABER1 00M01 Series: IFSC-1008AB Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 410mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1391-2, 541-1391-1, 541-1391-6

Manufacturer: Vishay
Win Source Part Number: 874414-IFSC1008ABER100M01
Series: IFSC-1008AB
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 410mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1391-2, 541-1391-1, 541-1391-6

Buy Now Datasheet
Fixed Inductors - 541-1391-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1391-2-ND
Fixed Inductors 541-1391-2-ND
10µH Shielded Inductor 750mA 410mOhm Max Nonstandard

10µH Shielded Inductor 750mA 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1391-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1391-6-ND
Fixed Inductors 541-1391-6-ND
10µH Shielded Inductor 750mA 410mOhm Max Nonstandard

10µH Shielded Inductor 750mA 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1391-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1391-1-ND
Fixed Inductors 541-1391-1-ND
10µH Shielded Inductor 750mA 410mOhm Max Nonstandard

10µH Shielded Inductor 750mA 410mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 0.75A SMD 10¦H 750mA 850mA 750mA - ¦20% Shielded 410 mOhm Max - IFSC1008ABER100M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 0.75A SMD 10¦H 750mA 850mA 750mA - ¦20% Shielded 410 mOhm Max
IFSC1008ABER100M01
INDUCTOR POWER 10UH 0.75A SMD 10¦H 750mA 850mA 750mA - ¦20% Shielded 410 mOhm Max IFSC1008ABER100M01
INDUCTOR POWER 10UH 0.75A SMD 10¦H 750mA 850mA 750mA - ¦20% Shielded 410 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 0.75A SMD 10¦H 750mA 850mA 750mA - ¦20% Shielded 410 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 10uH 750mA Inductor and Choke - 71-IFSC1008ABER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 750mA Inductor and Choke
71-IFSC1008ABER100M01
SMD 10uH 750mA Inductor and Choke 71-IFSC1008ABER100M01
10uH Shielded SMD Inductor, 750mA, 20% Tol Product overview: IFSC1008ABER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 750mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 750mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER100M0 1 can be used for catalog matching and distributor lookup.

10uH Shielded SMD Inductor, 750mA, 20% Tol Product overview: IFSC1008ABER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 750mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 750mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 0.68A; Inductance Vishay - 78T2005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 0.68A; Inductance Vishay
78T2005
Inductor, Shielded, 10Uh, 0.68A; Inductance Vishay 78T2005
INDUCTOR, SHIELDED, 10UH, 0.68A; Inductance:10µH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):850mA; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 0.68A; Inductance:10µH; RMS Current (Irms):680mA; Inductor Construction:Shielded; Saturation Current (Isat):850mA; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 874414-IFSC1008ABER100M01 541-1391-2-ND IFSC1008ABER100M01 71-IFSC1008ABER100M01 78T2005
Product Name Fixed Inductors - IFSC1008ABER100M01 Fixed Inductors INDUCTOR POWER 10UH 0.75A SMD 10¦H 750mA 850mA 750mA - ¦20% Shielded 410 mOhm Max SMD 10uH 750mA Inductor and Choke Inductor, Shielded, 10Uh, 0.68A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.4090 ohms 0.4100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers