INDUCTOR POWER 47UH 1.1A SMD 47¦H 1.1A - - Ferrite Core ¦20% Unshielded 180 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
47µH Unshielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IDCP3020ER470M | IDCP3020ER470M-ND |
| Product Name | INDUCTOR POWER 47UH 1.1A SMD 47¦H 1.1A - - Ferrite Core ¦20% Unshielded 180 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 47 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.1800 ohms | 0.1800 ohms |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |