DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
60
70
80
90
100
110
115
116
117
118
119
120
121
122
123
124
125
126
127
130
140
150
160
170
180
200
235
| Product Name | Notes |
|---|---|
| 0.2nH Unshielded Multilayer Inductor 990mA 100mOhm Max 01005 (0402 Metric) | |
| 0.3nH Unshielded Multilayer Inductor 990mA 100mOhm Max 01005 (0402 Metric) | |
| 0.4nH Unshielded Multilayer Inductor 1A 30mOhm Max 01005 (0402 Metric) | |
| 0.4nH Unshielded Multilayer Inductor 990mA 100mOhm Max 01005 (0402 Metric) | |
| 0.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 01005 (0402 Metric) | |
| 0.5nH Unshielded Multilayer Inductor 730mA 100mOhm Max 01005 (0402 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 1A 50mOhm Max 0201 (0603 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 730mA 100mOhm Max 01005 (0402 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 950mA 50mOhm Max 01005 (0402 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 1A 50mOhm Max 0201 (0603 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 730mA 100mOhm Max 01005 (0402 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 900mA 50mOhm Max 01005 (0402 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 1A 50mOhm Max 0201 (0603 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 630mA 150mOhm Max 01005 (0402 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 900mA 50mOhm Max 01005 (0402 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 580mA 150mOhm Max 01005 (0402 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 900mA 50mOhm Max 01005 (0402 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 580mA 150mOhm Max 01005 (0402 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 850mA 70mOhm Max 01005 (0402 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 550mA 200mOhm Max 01005 (0402 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 800mA 70mOhm Max 01005 (0402 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 400mA 200mOhm Max 01005 (0402 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 700mA 80mOhm Max 01005 (0402 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 400mA 200mOhm Max 01005 (0402 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 700mA 100mOhm Max 0201 (0603 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 700mA 80mOhm Max 01005 (0402 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 1A 50mOhm Max 0201 (0603 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 400mA 200mOhm Max 01005 (0402 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 650mA 100mOhm Max 0201 (0603 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 700mA 80mOhm Max 01005 (0402 Metric) | |
| 1.5nH Unshielded Thin Film Inductor 1.2A 100mOhm Max 0402 (1005 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 1A 50mOhm Max 0201 (0603 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 390mA 300mOhm Max 01005 (0402 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 650mA 100mOhm Max 0201 (0603 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 700mA 80mOhm Max 01005 (0402 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 650mA 100mOhm Max 0201 (0603 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 700mA 80mOhm Max 01005 (0402 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 800mA 70mOhm Max 0201 (0603 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 650mA 100mOhm Max 0201 (0603 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 700mA 80mOhm Max 01005 (0402 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric) | |
| 1.8nH Unshielded Thin Film Inductor 1A 140mOhm Max 0402 (1005 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 650mA 100mOhm Max 0201 (0603 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 700mA 80mOhm Max 01005 (0402 Metric) | |
| 100nH Unshielded Inductor 34A 88mOhm Max Nonstandard | |
| 10nH Unshielded Multilayer Inductor 170mA 1.7Ohm Max 01005 (0402 Metric) | |
| 10nH Unshielded Multilayer Inductor 250mA 600mOhm Max 01005 (0402 Metric) | |
| 10nH Unshielded Multilayer Inductor 250mA 690mOhm Max 0201 (0603 Metric) | |
| 10nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0201 (0603 Metric) | |
| 10nH Unshielded Thin Film Inductor 150mA 2.2Ohm Max 0201 (0603 Metric) | |
| 10nH Unshielded Thin Film Inductor 300mA 1.4Ohm Max 0402 (1005 Metric) | |
| 11nH Unshielded Multilayer Inductor 250mA 690mOhm Max 0201 (0603 Metric) | |
| 11nH Unshielded Multilayer Inductor 250mA 800mOhm Max 01005 (0402 Metric) | |
| 11nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0201 (0603 Metric) | |
| 12nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 01005 (0402 Metric) | |
| 12nH Unshielded Multilayer Inductor 230mA 820mOhm Max 01005 (0402 Metric) | |
| 12nH Unshielded Multilayer Inductor 250mA 690mOhm Max 0201 (0603 Metric) | |
| 12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0201 (0603 Metric) | |
| 12nH Unshielded Thin Film Inductor 270mA 1.65Ohm Max 0402 (1005 Metric) | |
| 13nH Unshielded Multilayer Inductor 210mA 990mOhm Max 01005 (0402 Metric) | |
| 13nH Unshielded Multilayer Inductor 250mA 690mOhm Max 0201 (0603 Metric) | |
| 13nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0201 (0603 Metric) | |
| 15nH Unshielded Multilayer Inductor 140mA 2.3Ohm Max 01005 (0402 Metric) | |
| 15nH Unshielded Multilayer Inductor 170mA 1.53Ohm Max 01005 (0402 Metric) | |
| 15nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric) | |
| 15nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric) | |
| 16nH Unshielded Multilayer Inductor 170mA 1.53Ohm Max 01005 (0402 Metric) | |
| 16nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric) | |
| 18nH Unshielded Multilayer Inductor 140mA 2.5Ohm Max 01005 (0402 Metric) | |
| 18nH Unshielded Multilayer Inductor 160mA 1.63Ohm Max 01005 (0402 Metric) | |
| 18nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0201 (0603 Metric) | |
| 18nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric) | |
| 1nH Unshielded Multilayer Inductor 1.1A 40mOhm Max 0201 (0603 Metric) | |
| 1nH Unshielded Multilayer Inductor 580mA 150mOhm Max 01005 (0402 Metric) | |
| 1nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric) | |
| 1nH Unshielded Multilayer Inductor 900mA 50mOhm Max 01005 (0402 Metric) | |
| 1nH Unshielded Thin Film Inductor 1.8A 30mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Thin Film Inductor 510mA 240mOhm Max 0201 (0603 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 650mA 100mOhm Max 01005 (0402 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 650mA 120mOhm Max 0201 (0603 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 500mA 200mOhm Max 01005 (0402 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 650mA 120mOhm Max 0201 (0603 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 370mA 400mOhm Max 01005 (0402 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 01005 (0402 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 370mA 400mOhm Max 01005 (0402 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 450mA 200mOhm Max 01005 (0402 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 370mA 400mOhm Max 01005 (0402 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 450mA 200mOhm Max 01005 (0402 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 370mA 400mOhm Max 01005 (0402 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 450mA 200mOhm Max 01005 (0402 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 370mA 400mOhm Max 01005 (0402 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 450mA 200mOhm Max 01005 (0402 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 360mA 400mOhm Max 01005 (0402 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 450mA 200mOhm Max 01005 (0402 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 360mA 450mOhm Max 01005 (0402 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 450mA 200mOhm Max 01005 (0402 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 20nH Unshielded Multilayer Inductor 140mA 2.26Ohm Max 01005 (0402 Metric) | |
| 20nH Unshielded Multilayer Inductor 140mA 2.9Ohm Max 01005 (0402 Metric) | |
| 20nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0201 (0603 Metric) | |
| 20nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric) | |
| 220nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard | |
| 22nH Unshielded Multilayer Inductor 120mA 3.2Ohm Max 01005 (0402 Metric) | |
| 22nH Unshielded Multilayer Inductor 140mA 2.26Ohm Max 01005 (0402 Metric) | |
| 22nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0201 (0603 Metric) | |
| 22nH Unshielded Multilayer Inductor 250mA 820mOhm Max 0201 (0603 Metric) | |
| 24nH Unshielded Multilayer Inductor 120mA 2.6Ohm Max 01005 (0402 Metric) | |
| 24nH Unshielded Multilayer Inductor 120mA 3.2Ohm Max 01005 (0402 Metric) | |
| 24nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0201 (0603 Metric) | |
| 24nH Unshielded Multilayer Inductor 170mA 1.6Ohm Max 0201 (0603 Metric) | |
| 27nH Unshielded Multilayer Inductor 120mA 2.6Ohm Max 01005 (0402 Metric) | |
| 27nH Unshielded Multilayer Inductor 120mA 3.5Ohm Max 01005 (0402 Metric) | |
| 27nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0201 (0603 Metric) | |
| 27nH Unshielded Multilayer Inductor 170mA 1.6Ohm Max 0201 (0603 Metric) | |
| 2nH Unshielded Multilayer Inductor 380mA 300mOhm Max 01005 (0402 Metric) | |
| 2nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 2nH Unshielded Multilayer Inductor 650mA 100mOhm Max 0201 (0603 Metric) | |
| 2nH Unshielded Multilayer Inductor 700mA 100mOhm Max 01005 (0402 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 290mA 900mOhm Max 01005 (0402 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 400mA 250mOhm Max 01005 (0402 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 450mA 240mOhm Max 0201 (0603 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 290mA 900mOhm Max 01005 (0402 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 01005 (0402 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 450mA 240mOhm Max 0201 (0603 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 290mA 900mOhm Max 01005 (0402 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 400mA 250mOhm Max 01005 (0402 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 450mA 240mOhm Max 0201 (0603 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.3nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 280mA 1Ohm Max 01005 (0402 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 280mA 1Ohm Max 01005 (0402 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 350mA 300mOhm Max 01005 (0402 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 280mA 1Ohm Max 01005 (0402 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 350mA 300mOhm Max 01005 (0402 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 270mA 1Ohm Max 01005 (0402 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 270mA 1Ohm Max 01005 (0402 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 270mA 1Ohm Max 01005 (0402 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Thin Film Inductor 620mA 300mOhm Max 0402 (1005 Metric) | |
| 30nH Unshielded Multilayer Inductor 120mA 3.2Ohm Max 01005 (0402 Metric) | |
| 30nH Unshielded Multilayer Inductor 150mA 2Ohm Max 0201 (0603 Metric) | |
| 330nH Shielded Wirewound Inductor 43A 0.61mOhm Max Nonstandard | |
| 33nH Unshielded Multilayer Inductor 120mA 3.2Ohm Max 01005 (0402 Metric) | |
| 33nH Unshielded Multilayer Inductor 150mA 2Ohm Max 0201 (0603 Metric) | |
| 36nH Unshielded Multilayer Inductor 110mA 3.6Ohm Max 01005 (0402 Metric) | |
| 36nH Unshielded Multilayer Inductor 130mA 2.5Ohm Max 0201 (0603 Metric) | |
| 36nH Unshielded Multilayer Inductor 150mA 2Ohm Max 0201 (0603 Metric) | |
| 39nH Unshielded Multilayer Inductor 120mA 3.6Ohm Max 01005 (0402 Metric) | |
| 39nH Unshielded Multilayer Inductor 150mA 2Ohm Max 0201 (0603 Metric) | |
| 3nH Unshielded Multilayer Inductor 360mA 450mOhm Max 01005 (0402 Metric) | |
| 3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 01005 (0402 Metric) | |
| 3nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 3nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 4.1nH Unshielded Multilayer Inductor 270mA 1Ohm Max 01005 (0402 Metric) | |
| 4.1nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 4.1nH Unshielded Multilayer Inductor 360mA 350mOhm Max 0201 (0603 Metric) | |
| 4.1nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 4.2nH Unshielded Multilayer Inductor 270mA 1Ohm Max 01005 (0402 Metric) | |
| 4.2nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 4.2nH Unshielded Multilayer Inductor 360mA 350mOhm Max 0201 (0603 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 270mA 1Ohm Max 01005 (0402 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 360mA 350mOhm Max 0201 (0603 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 270mA 1Ohm Max 01005 (0402 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 350mA 350mOhm Max 0201 (0603 Metric) | |
| 4.7nH Unshielded Thin Film Inductor 500mA 500mOhm Max 0402 (1005 Metric) | |
| 43nH Unshielded Multilayer Inductor 130mA 2.5Ohm Max 0201 (0603 Metric) | |
| 47nH Unshielded Multilayer Inductor 130mA 2.5Ohm Max 0201 (0603 Metric) | |
| 4nH Unshielded Multilayer Inductor 270mA 1Ohm Max 01005 (0402 Metric) | |
| 4nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 4nH Unshielded Multilayer Inductor 360mA 350mOhm Max 0201 (0603 Metric) | |
| 4nH Unshielded Multilayer Inductor 500mA 170mOhm Max 0201 (0603 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 01005 (0402 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 350mA 350mOhm Max 01005 (0402 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 350mA 390mOhm Max 0201 (0603 Metric) | |
| 5.1nH Unshielded Thin Film Inductor 460mA 68.8mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 01005 (0402 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 350mA 390mOhm Max 0201 (0603 Metric) | |
| 5.6nH Unshielded Thin Film Inductor 450mA 700mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 01005 (0402 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0201 (0603 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 210mA 1.4Ohm Max 01005 (0402 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0201 (0603 Metric) | |
| 6.8nH Unshielded Thin Film Inductor 430mA 800mOhm Max 0402 (1005 Metric) | |
| 60nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard | |
| 7.5nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 01005 (0402 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 300mA 500mOhm Max 01005 (0402 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0201 (0603 Metric) | |
| 70nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard | |
| 8.2nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 01005 (0402 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 250mA 650mOhm Max 0201 (0603 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 300mA 500mOhm Max 01005 (0402 Metric) | |
| 8.2nH Unshielded Thin Film Inductor 340mA 1.1Ohm Max 0402 (1005 Metric) | |
| 80nH Shielded Wirewound Inductor 34A 777mOhm Max Nonstandard | |
| 80nH Unshielded Inductor 34A 88mOhm Max Nonstandard | |
| 9.1nH Unshielded Multilayer Inductor 170mA 1.7Ohm Max 01005 (0402 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 250mA 650mOhm Max 0201 (0603 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 300mA 500mOhm Max 01005 (0402 Metric) | |
| FIXED IND 100NH 34A 0.88 MOHM | |
| FIXED IND 120NH 34A 0.88 MOHM | |
| FIXED IND 150NH 34A 0.88 MOHM | |
| FIXED IND 220NH 45A 0.55 MOHM | |
| FIXED IND 330NH 39.5A 0.55 MOHM | |
| FIXED IND 6.8UH 5A 25 MOHM SMD | |
| FIXED IND 60NH 34A 0.77 MOHM SMD | |
| FIXED IND 60NH 34A 0.88 MOHM SMD | |
| FIXED IND 70NH 34A 0.77 MOHM SMD | |
| FIXED IND 70NH 34A 0.88 MOHM SMD | |
| FIXED IND 80NH 34A 0.77 MOHM SMD | |
| FIXED IND 80NH 34A 0.88 MOHM SMD |
| << Prev | Next >> |