Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER8N2S

Description
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER8N2S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER8N2S-ND
Fixed Inductors IFCB0402ER8N2S-ND
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER8N2S-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details