Vishay Precision Group Fixed Inductors IFLR2727EZERR10M01

Description
105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3105-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3105-6-ND
Fixed Inductors 541-3105-6-ND
105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3105-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3105-2-ND
Fixed Inductors 541-3105-2-ND
105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3105-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3105-1-ND
Fixed Inductors 541-3105-1-ND
105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.105Uh, 350Uohm, 45A, Smd; Inductance Vishay - 07AH4043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.105Uh, 350Uohm, 45A, Smd; Inductance Vishay
07AH4043
Inductor, 0.105Uh, 350Uohm, 45A, Smd; Inductance Vishay 07AH4043
INDUCTOR, 0.105UH, 350UOHM, 45A, SMD; Inductance:0.105µH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):46A; Product Range:IFLR-2727EZ-01 Series; Power Inductor Case:7mm x 7mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.105UH, 350UOHM, 45A, SMD; Inductance:0.105µH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):46A; Product Range:IFLR-2727EZ-01 Series; Power Inductor Case:7mm x 7mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3105-6-ND 07AH4043
Product Name Fixed Inductors Inductor, 0.105Uh, 350Uohm, 45A, Smd; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3170-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMD 820uH 0.35A Inductor and Choke - 71-3631B821KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details