Vishay Precision Group Fixed Inductors IFSC1111AZER1R0M01

Description
1µH Shielded Inductor 2A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 2A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1393-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1393-6-ND
Fixed Inductors 541-1393-6-ND
1µH Shielded Inductor 2A 68mOhm Max Nonstandard

1µH Shielded Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1393-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1393-2-ND
Fixed Inductors 541-1393-2-ND
1µH Shielded Inductor 2A 68mOhm Max Nonstandard

1µH Shielded Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1393-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1393-1-ND
Fixed Inductors 541-1393-1-ND
1µH Shielded Inductor 2A 68mOhm Max Nonstandard

1µH Shielded Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.0UH 2A SMD 1¦H 2A 1.5A 2A - ¦20% Shielded 68 mOhm Max - - Power Supplies - 0.114
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 2A SMD 1¦H 2A 1.5A 2A - ¦20% Shielded 68 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«
IFSC1111AZER1R0M01
INDUCTOR POWER 1.0UH 2A SMD 1¦H 2A 1.5A 2A - ¦20% Shielded 68 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel« IFSC1111AZER1R0M01
INDUCTOR POWER 1.0UH 2A SMD 1¦H 2A 1.5A 2A - ¦20% Shielded 68 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 2A SMD 1¦H 2A 1.5A 2A - ¦20% Shielded 68 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 1Uh, 1.5A, Smd; Inductance Vishay - 47T5110 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 1.5A, Smd; Inductance Vishay
47T5110
Inductor, Shielded, 1Uh, 1.5A, Smd; Inductance Vishay 47T5110
INDUCTOR, SHIELDED, 1UH, 1.5A, SMD; Inductance:1µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:IFSC-1111AZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.068ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 1.5A, SMD; Inductance:1µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:IFSC-1111AZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.068ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1393-6-ND IFSC1111AZER1R0M01 47T5110
Product Name Fixed Inductors INDUCTOR POWER 1.0UH 2A SMD 1¦H 2A 1.5A 2A - ¦20% Shielded 68 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel« Inductor, Shielded, 1Uh, 1.5A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0680 ohms 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data