Vishay Precision Group SMD 1uH 3.8A Inductor and Choke IFSC1515AHER1R0M01

Description
1uH 20% Shielded SMD Inductor, 3.8A, 25mR DCR, 1515 Product overview: IFSC1515AHER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH 20% Shielded SMD Inductor, 3.8A, 25mR DCR, 1515 Product overview: IFSC1515AHER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 3.8A Inductor and Choke - 71-IFSC1515AHER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 3.8A Inductor and Choke
71-IFSC1515AHER1R0M01
SMD 1uH 3.8A Inductor and Choke 71-IFSC1515AHER1R0M01
1uH 20% Shielded SMD Inductor, 3.8A, 25mR DCR, 1515 Product overview: IFSC1515AHER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER1R0M0 1 can be used for catalog matching and distributor lookup.

1uH 20% Shielded SMD Inductor, 3.8A, 25mR DCR, 1515 Product overview: IFSC1515AHER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 3.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IFSC1515AHER1R0M01 - 874415-IFSC1515AHER1R0M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IFSC1515AHER1R0M01
874415-IFSC1515AHER1R0M01
Fixed Inductors - IFSC1515AHER1R0M01 874415-IFSC1515AHER1R0M01
Manufacturer: Vishay Win Source Part Number: 874415-IFSC1515AHER1 R0M01 Series: IFSC-1515AH-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 25mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1403-6, 541-1403-1, 541-1403-2

Manufacturer: Vishay
Win Source Part Number: 874415-IFSC1515AHER1R0M01
Series: IFSC-1515AH-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 25mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1403-6, 541-1403-1, 541-1403-2

Buy Now Datasheet
Fixed Inductors - 541-1403-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1403-2-ND
Fixed Inductors 541-1403-2-ND
1µH Shielded Inductor 3.8A 25mOhm Max Nonstandard

1µH Shielded Inductor 3.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1403-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1403-6-ND
Fixed Inductors 541-1403-6-ND
1µH Shielded Inductor 3.8A 25mOhm Max Nonstandard

1µH Shielded Inductor 3.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1403-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1403-1-ND
Fixed Inductors 541-1403-1-ND
1µH Shielded Inductor 3.8A 25mOhm Max Nonstandard

1µH Shielded Inductor 3.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 298731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298731
Surface Mount Inductors 298731
Vishay IFSC1515AHER1R0M01

Vishay IFSC1515AHER1R0M01

Supplier's Site
Surface Mount Inductors - 298729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298729
Surface Mount Inductors 298729
Vishay IFSC1515AHER1R0M01

Vishay IFSC1515AHER1R0M01

Supplier's Site
INDUCTOR POWER 1UH 3.80A SMD 1¦H 3.8A 3.8A 3.8A - ¦20% Shielded 25 mOhm Max - - Power Supplies - 0.150
Anaheim, CA, United States
INDUCTOR POWER 1UH 3.80A SMD 1¦H 3.8A 3.8A 3.8A - ¦20% Shielded 25 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«
IFSC1515AHER1R0M01
INDUCTOR POWER 1UH 3.80A SMD 1¦H 3.8A 3.8A 3.8A - ¦20% Shielded 25 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel« IFSC1515AHER1R0M01
INDUCTOR POWER 1UH 3.80A SMD 1¦H 3.8A 3.8A 3.8A - ¦20% Shielded 25 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1UH 3.80A SMD 1¦H 3.8A 3.8A 3.8A - ¦20% Shielded 25 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 1Uh, 3.8A, Smd; Inductance Vishay - 47T5122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 3.8A, Smd; Inductance Vishay
47T5122
Inductor, Shielded, 1Uh, 3.8A, Smd; Inductance Vishay 47T5122
INDUCTOR, SHIELDED, 1UH, 3.8A, SMD; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:IFSC-1515AH-01 Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 3.8A, SMD; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:IFSC-1515AH-01 Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 1 H, 20%, Shielded, 0.025 Ohm, 3.8 A Rohs Compliant Vishay - 06X5477 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 1 H, 20%, Shielded, 0.025 Ohm, 3.8 A Rohs Compliant Vishay
06X5477
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 1 H, 20%, Shielded, 0.025 Ohm, 3.8 A Rohs Compliant Vishay 06X5477
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 1 H, 20%, Shielded, 0.025 ohm, 3.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 1 H, 20%, Shielded, 0.025 ohm, 3.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IFSC1515AHER1R0M01 874415-IFSC1515AHER1R0M01 541-1403-2-ND 298731 IFSC1515AHER1R0M01 47T5122 06X5477
Product Name SMD 1uH 3.8A Inductor and Choke Fixed Inductors - IFSC1515AHER1R0M01 Fixed Inductors Surface Mount Inductors INDUCTOR POWER 1UH 3.80A SMD 1¦H 3.8A 3.8A 3.8A - ¦20% Shielded 25 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel« Inductor, Shielded, 1Uh, 3.8A, Smd; Inductance Vishay Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 1 H, 20%, Shielded, 0.025 Ohm, 3.8 A Rohs Compliant Vishay
Inductance Range 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details