Vishay Intertechnology, Inc. Fixed Inductors IDCS7328ER102M

Description
1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS7328ER102M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER102M-ND
Fixed Inductors IDCS7328ER102M-ND
1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1000UH 0.53A SMD 1mH 530mA 800mA - Ferrite Core ¦20% Shielded 2.01 Ohm Max - IDCS7328ER102M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.53A SMD 1mH 530mA 800mA - Ferrite Core ¦20% Shielded 2.01 Ohm Max
IDCS7328ER102M
INDUCTOR POWER 1000UH 0.53A SMD 1mH 530mA 800mA - Ferrite Core ¦20% Shielded 2.01 Ohm Max IDCS7328ER102M
INDUCTOR POWER 1000UH 0.53A SMD 1mH 530mA 800mA - Ferrite Core ¦20% Shielded 2.01 Ohm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1000UH 0.53A SMD 1mH 530mA 800mA - Ferrite Core ¦20% Shielded 2.01 Ohm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS7328ER102M-ND IDCS7328ER102M
Product Name Fixed Inductors INDUCTOR POWER 1000UH 0.53A SMD 1mH 530mA 800mA - Ferrite Core ¦20% Shielded 2.01 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details