Vishay Intertechnology, Inc. Fixed Inductors IDCS7328ER100M

Description
10µH Shielded Wirewound Inductor 3.9A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.9A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS7328ER100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER100M-ND
Fixed Inductors IDCS7328ER100M-ND
10µH Shielded Wirewound Inductor 3.9A 40mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.9A 40mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 3.9A SMD 10¦H 3.9A 8A - Ferrite Core ¦20% Shielded 40 mOhm Max - IDCS7328ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 3.9A SMD 10¦H 3.9A 8A - Ferrite Core ¦20% Shielded 40 mOhm Max
IDCS7328ER100M
INDUCTOR POWER 10UH 3.9A SMD 10¦H 3.9A 8A - Ferrite Core ¦20% Shielded 40 mOhm Max IDCS7328ER100M
INDUCTOR POWER 10UH 3.9A SMD 10¦H 3.9A 8A - Ferrite Core ¦20% Shielded 40 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 3.9A SMD 10¦H 3.9A 8A - Ferrite Core ¦20% Shielded 40 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS7328ER100M-ND IDCS7328ER100M
Product Name Fixed Inductors INDUCTOR POWER 10UH 3.9A SMD 10¦H 3.9A 8A - Ferrite Core ¦20% Shielded 40 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N6 0402DC-8N6XJRW , 0402DC-8N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details