Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER220M

Description
22µH Shielded Inductor 700mA 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 700mA 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER220M-ND
Fixed Inductors IDCS2512ER220M-ND
22µH Shielded Inductor 700mA 110mOhm Max Nonstandard

22µH Shielded Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 0.7A SMD 22¦H 700mA - - Ferrite Core ¦20% Shielded 110 mOhm Max - IDCS2512ER220M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 0.7A SMD 22¦H 700mA - - Ferrite Core ¦20% Shielded 110 mOhm Max
IDCS2512ER220M
INDUCTOR POWER 22UH 0.7A SMD 22¦H 700mA - - Ferrite Core ¦20% Shielded 110 mOhm Max IDCS2512ER220M
INDUCTOR POWER 22UH 0.7A SMD 22¦H 700mA - - Ferrite Core ¦20% Shielded 110 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 0.7A SMD 22¦H 700mA - - Ferrite Core ¦20% Shielded 110 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER220M-ND IDCS2512ER220M
Product Name Fixed Inductors INDUCTOR POWER 22UH 0.7A SMD 22¦H 700mA - - Ferrite Core ¦20% Shielded 110 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers