FIXED IND 47UH 350MA 2.05OHM SMD Product overview: IFSC1111AZER470M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 350MA, 2.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 350MA, 2.05OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111AZER470M0
INDUCTOR POWER 47UH 0.35A SMD 47¦H 350mA 235mA 350mA - ¦20% Shielded 2.05 Ohm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«
47µH Shielded Inductor 350mA 2.05Ohm Max Nonstandard
47µH Shielded Inductor 350mA 2.05Ohm Max Nonstandard
47µH Shielded Inductor 350mA 2.05Ohm Max Nonstandard
Win Source Part Number: 1018857-IFSC1111AZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IFSC-1111AZ
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 2.05Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.117" L x 0.117" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1398-2,541-1398-
Current - Saturation (Isat): 235mA
Surface Mount Power Inductor, IFSC-1111AZ-01 Series, 47 H, 20%, Shielded, 2.05 ohm, 350 mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IFSC1111AZER470M01 | IFSC1111AZER470M01 | 541-1398-6-ND | 1018857-IFSC1111AZER470M01 | 06X5474 |
| Product Name | SMD 47UH 350MA 2.05OHM Inductor and Choke | INDUCTOR POWER 47UH 0.35A SMD 47¦H 350mA 235mA 350mA - ¦20% Shielded 2.05 Ohm Max | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 47 H, 20%, Shielded, 2.05 Ohm, 350 Ma Rohs Compliant Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | High Power Choke | ||||
| Inductance Range | 47 microH | 47 microH | 47 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |