Vishay Intertechnology, Inc. INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max IDCP3916ER220M

Description
INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - IDCP3916ER220M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max
IDCP3916ER220M
INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max IDCP3916ER220M
INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3916ER220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3916ER220M-ND
Fixed Inductors IDCP3916ER220M-ND
22µH Unshielded Wirewound Inductor 1.6A 90mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.6A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3916ER220M IDCP3916ER220M-ND
Product Name INDUCTOR POWER 22UH 1.6A SMD 22¦H 1.6A - - Ferrite Core ¦20% Unshielded 90 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0900 ohms 0.0900 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details