Vishay Intertechnology, Inc. INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max IDCP3020ER150M

Description
INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - IDCP3020ER150M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max
IDCP3020ER150M
INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max IDCP3020ER150M
INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3020ER150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER150M-ND
Fixed Inductors IDCP3020ER150M-ND
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3020ER150M IDCP3020ER150M-ND
Product Name INDUCTOR POWER 15UH 1.8A SMD 15¦H 1.8A - - Ferrite Core ¦20% Unshielded 90 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0900 ohms 0.0900 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers