Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER18NG

Description
18nH Unshielded Thin Film Inductor 100mA 2.15Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Thin Film Inductor 100mA 2.15Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER18NG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER18NG-ND
Fixed Inductors IFCB0402ER18NG-ND
18nH Unshielded Thin Film Inductor 100mA 2.15Ohm Max 0402 (1005 Metric)

18nH Unshielded Thin Film Inductor 100mA 2.15Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER18NG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details