Vishay Intertechnology, Inc. Fixed Inductors IDCP3722ER820M

Description
82µH Unshielded Wirewound Inductor 1A 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 1A 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3722ER820M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER820M-ND
Fixed Inductors IDCP3722ER820M-ND
82µH Unshielded Wirewound Inductor 1A 250mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 1A 250mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 82UH 1.0A SMD 82¦H 1A - - Ferrite Core ¦20% Unshielded 250 mOhm Max - IDCP3722ER820M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 82UH 1.0A SMD 82¦H 1A - - Ferrite Core ¦20% Unshielded 250 mOhm Max
IDCP3722ER820M
INDUCTOR POWER 82UH 1.0A SMD 82¦H 1A - - Ferrite Core ¦20% Unshielded 250 mOhm Max IDCP3722ER820M
INDUCTOR POWER 82UH 1.0A SMD 82¦H 1A - - Ferrite Core ¦20% Unshielded 250 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 82UH 1.0A SMD 82¦H 1A - - Ferrite Core ¦20% Unshielded 250 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3722ER820M-ND IDCP3722ER820M
Product Name Fixed Inductors INDUCTOR POWER 82UH 1.0A SMD 82¦H 1A - - Ferrite Core ¦20% Unshielded 250 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details