Vishay Intertechnology, Inc. Fixed Inductors IFLR4027EZERR22M01

Description
220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3110-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3110-6-ND
Fixed Inductors 541-3110-6-ND
220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3110-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3110-1-ND
Fixed Inductors 541-3110-1-ND
220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3110-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3110-2-ND
Fixed Inductors 541-3110-2-ND
220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 220Nh, Shielded, 50A; Inductance Vishay - 98Y8844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 50A; Inductance Vishay
98Y8844
Inductor, 220Nh, Shielded, 50A; Inductance Vishay 98Y8844
INDUCTOR, 220NH, SHIELDED, 50A; Inductance:220nH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:IFLR-4027EZ-01 Series; Inductor Case / Package:-; DC Resistance Max:420µohm RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 50A; Inductance:220nH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:IFLR-4027EZ-01 Series; Inductor Case / Package:-; DC Resistance Max:420µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3110-6-ND 98Y8844
Product Name Fixed Inductors Inductor, 220Nh, Shielded, 50A; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 4.20E-4 ohms 4.20E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers