Vishay Intertechnology, Inc. Fixed Inductors IDCP3916ER560M

Description
56µH Unshielded Wirewound Inductor 1.01A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1.01A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3916ER560M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3916ER560M-ND
Fixed Inductors IDCP3916ER560M-ND
56µH Unshielded Wirewound Inductor 1.01A 200mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1.01A 200mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 56UH 1.01A SMD 56¦H 1.01A - - Ferrite Core ¦20% Unshielded 200 mOhm Max - IDCP3916ER560M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 1.01A SMD 56¦H 1.01A - - Ferrite Core ¦20% Unshielded 200 mOhm Max
IDCP3916ER560M
INDUCTOR POWER 56UH 1.01A SMD 56¦H 1.01A - - Ferrite Core ¦20% Unshielded 200 mOhm Max IDCP3916ER560M
INDUCTOR POWER 56UH 1.01A SMD 56¦H 1.01A - - Ferrite Core ¦20% Unshielded 200 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 56UH 1.01A SMD 56¦H 1.01A - - Ferrite Core ¦20% Unshielded 200 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3916ER560M-ND IDCP3916ER560M
Product Name Fixed Inductors INDUCTOR POWER 56UH 1.01A SMD 56¦H 1.01A - - Ferrite Core ¦20% Unshielded 200 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details