Vishay Intertechnology, Inc. INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max IDCP3020ER151M

Description
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max - IDCP3020ER151M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max
IDCP3020ER151M
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max IDCP3020ER151M
INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3020ER151M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER151M-ND
Fixed Inductors IDCP3020ER151M-ND
150µH Unshielded Wirewound Inductor 580mA 640mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 580mA 640mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3020ER151M IDCP3020ER151M-ND
Product Name INDUCTOR POWER 150UH 0.58A SMD 150¦H 580mA - - Ferrite Core ¦20% Unshielded 640 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.6400 ohms 0.6400 ohms
Rated DC Current 580 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details