Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER4N7S

Description
4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER4N7S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER4N7S-ND
Fixed Inductors IFCB0402ER4N7S-ND
4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER4N7S-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.6500 ohms
Unlock Full Specs
to access all available technical data