Vishay Precision Group INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max IFSC0806AZER1R5M01

Description
INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max - IFSC0806AZER1R5M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max
IFSC0806AZER1R5M01
INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max IFSC0806AZER1R5M01
INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IFSC0806AZER1R5M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFSC0806AZER1R5M01-ND
Fixed Inductors IFSC0806AZER1R5M01-ND
1.5µH Shielded Inductor 1.4A 172mOhm Max Nonstandard

1.5µH Shielded Inductor 1.4A 172mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 1.63A, Smd; Inductance Vishay - 47T5087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 1.63A, Smd; Inductance Vishay
47T5087
Inductor, Shielded, 1.5Uh, 1.63A, Smd; Inductance Vishay 47T5087
INDUCTOR, SHIELDED, 1.5UH, 1.63A, SMD; Inductance:1.5µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.63A; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 1.63A, SMD; Inductance:1.5µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.63A; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC0806AZER1R5M01 IFSC0806AZER1R5M01-ND 47T5087
Product Name INDUCTOR POWER 1.5UH 1.4A SMD 1.5¦H 1.4A 1.63A 1.4A - ¦20% Shielded 172 mOhm Max Fixed Inductors Inductor, Shielded, 1.5Uh, 1.63A, Smd; Inductance Vishay
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1720 ohms 0.1720 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers