Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER1N5S

Description
1.5nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER1N5S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER1N5S-ND
Fixed Inductors IFCB0402ER1N5S-ND
1.5nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER1N5S-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226152K-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details