Vishay Intertechnology, Inc. Fixed Inductors IDCP3916ER101M

Description
100µH Unshielded Wirewound Inductor 740mA 340mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 740mA 340mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3916ER101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3916ER101M-ND
Fixed Inductors IDCP3916ER101M-ND
100µH Unshielded Wirewound Inductor 740mA 340mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 740mA 340mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 0.74A SMD 100¦H 740mA - - Ferrite Core ¦20% Unshielded 340 mOhm Max - IDCP3916ER101M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.74A SMD 100¦H 740mA - - Ferrite Core ¦20% Unshielded 340 mOhm Max
IDCP3916ER101M
INDUCTOR POWER 100UH 0.74A SMD 100¦H 740mA - - Ferrite Core ¦20% Unshielded 340 mOhm Max IDCP3916ER101M
INDUCTOR POWER 100UH 0.74A SMD 100¦H 740mA - - Ferrite Core ¦20% Unshielded 340 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 0.74A SMD 100¦H 740mA - - Ferrite Core ¦20% Unshielded 340 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3916ER101M-ND IDCP3916ER101M
Product Name Fixed Inductors INDUCTOR POWER 100UH 0.74A SMD 100¦H 740mA - - Ferrite Core ¦20% Unshielded 340 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details