Vishay Intertechnology, Inc. INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max IDCP3916ER330M

Description
INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - IDCP3916ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max
IDCP3916ER330M
INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max IDCP3916ER330M
INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3916ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3916ER330M-ND
Fixed Inductors IDCP3916ER330M-ND
33µH Unshielded Wirewound Inductor 1.26A 120mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.26A 120mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3916ER330M IDCP3916ER330M-ND
Product Name INDUCTOR POWER 33UH 1.26A SMD 33¦H 1.26A - - Ferrite Core ¦20% Unshielded 120 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N6 0402DC-6N6XJRW , 0402DC-6N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details