Vishay Precision Group INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max IFSC0806AZER6R8M01

Description
INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max - IFSC0806AZER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max
IFSC0806AZER6R8M01
INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max IFSC0806AZER6R8M01
INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IFSC0806AZER6R8M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFSC0806AZER6R8M01-ND
Fixed Inductors IFSC0806AZER6R8M01-ND
6.8µH Shielded Inductor 600mA 748mOhm Max Nonstandard

6.8µH Shielded Inductor 600mA 748mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 800Ma, Smd; Inductance Vishay - 47T5093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 800Ma, Smd; Inductance Vishay
47T5093
Inductor, Shielded, 6.8Uh, 800Ma, Smd; Inductance Vishay 47T5093
INDUCTOR, SHIELDED, 6.8UH, 800MA, SMD; Inductance:6.8µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 800MA, SMD; Inductance:6.8µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC0806AZER6R8M01 IFSC0806AZER6R8M01-ND 47T5093
Product Name INDUCTOR POWER 6.8UH 0.6A SMD 6.8¦H 600mA 800mA 600mA - ¦20% Shielded 748 mOhm Max Fixed Inductors Inductor, Shielded, 6.8Uh, 800Ma, Smd; Inductance Vishay
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.7480 ohms 0.7480 ohms
Rated DC Current 800 milliamps 800 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Leaded Inductors - 1730051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details