Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER220K

Description
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER220K-ND
Fixed Inductors IDCP3020ER220K-ND
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IDCP3020ER220K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details