Vishay Precision Group Fixed Inductors IFLR4031GCERR22M01

Description
215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3112-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3112-6-ND
Fixed Inductors 541-3112-6-ND
215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead

215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3112-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3112-1-ND
Fixed Inductors 541-3112-1-ND
215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead

215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3112-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3112-2-ND
Fixed Inductors 541-3112-2-ND
215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead

215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.215Uh, 290Uohm, 61A, Smd; Inductance Vishay - 07AH4052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.215Uh, 290Uohm, 61A, Smd; Inductance Vishay
07AH4052
Inductor, 0.215Uh, 290Uohm, 61A, Smd; Inductance Vishay 07AH4052
INDUCTOR, 0.215UH, 290UOHM, 61A, SMD; Inductance:0.215µH; RMS Current (Irms):61A; Inductor Construction:Shielde d; Saturation Current (Isat):44A; Product Range:IFLR-4031GC-01 Series; Power Inductor Case:10.4mm x 8mm x 7.3mm; DC RoHS Compliant: Yes

INDUCTOR, 0.215UH, 290UOHM, 61A, SMD; Inductance:0.215µH; RMS Current (Irms):61A; Inductor Construction:Shielded; Saturation Current (Isat):44A; Product Range:IFLR-4031GC-01 Series; Power Inductor Case:10.4mm x 8mm x 7.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3112-6-ND 07AH4052
Product Name Fixed Inductors Inductor, 0.215Uh, 290Uohm, 61A, Smd; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 2.90E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details