Vishay Intertechnology, Inc. INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max IDCS2512ER150M

Description
INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max - IDCS2512ER150M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max
IDCS2512ER150M
INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max IDCS2512ER150M
INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER150M-ND
Fixed Inductors IDCS2512ER150M-ND
15µH Shielded Inductor 800mA 90mOhm Max Nonstandard

15µH Shielded Inductor 800mA 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER150M IDCS2512ER150M-ND
Product Name INDUCTOR POWER 15UH 0.8A SMD 15¦H 800mA - - Ferrite Core ¦20% Shielded 90 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0900 ohms 0.0900 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details