Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER391M

Description
390µH Unshielded Wirewound Inductor 360mA 1.77Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 360mA 1.77Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER391M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER391M-ND
Fixed Inductors IDCP3020ER391M-ND
390µH Unshielded Wirewound Inductor 360mA 1.77Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 360mA 1.77Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 390UH 0.36A SMD 390¦H 360mA - - Ferrite Core ¦20% Unshielded 1.77 Ohm Max - IDCP3020ER391M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 390UH 0.36A SMD 390¦H 360mA - - Ferrite Core ¦20% Unshielded 1.77 Ohm Max
IDCP3020ER391M
INDUCTOR POWER 390UH 0.36A SMD 390¦H 360mA - - Ferrite Core ¦20% Unshielded 1.77 Ohm Max IDCP3020ER391M
INDUCTOR POWER 390UH 0.36A SMD 390¦H 360mA - - Ferrite Core ¦20% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 390UH 0.36A SMD 390¦H 360mA - - Ferrite Core ¦20% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3020ER391M-ND IDCP3020ER391M
Product Name Fixed Inductors INDUCTOR POWER 390UH 0.36A SMD 390¦H 360mA - - Ferrite Core ¦20% Unshielded 1.77 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details