Vishay Precision Group 10uH 100KHz 0.9A Inductor and Choke IFSC1111ABER100M01

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.9A 0.496Ohm DCR 1111 T/R Product overview: IFSC1111ABER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER100M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.9A 0.496Ohm DCR 1111 T/R Product overview: IFSC1111ABER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER100M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 100KHz 0.9A Inductor and Choke - 71-IFSC1111ABER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 0.9A Inductor and Choke
71-IFSC1111ABER100M01
10uH 100KHz 0.9A Inductor and Choke 71-IFSC1111ABER100M01
Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.9A 0.496Ohm DCR 1111 T/R Product overview: IFSC1111ABER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER100M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.9A 0.496Ohm DCR 1111 T/R Product overview: IFSC1111ABER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 10UH 1A SMD 10¦H 1A 800mA 1A - ¦20% Shielded 336 mOhm Max - - Power Supplies - 0.114
Anaheim, CA, United States
INDUCTOR POWER 10UH 1A SMD 10¦H 1A 800mA 1A - ¦20% Shielded 336 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«
IFSC1111ABER100M01
INDUCTOR POWER 10UH 1A SMD 10¦H 1A 800mA 1A - ¦20% Shielded 336 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel« IFSC1111ABER100M01
INDUCTOR POWER 10UH 1A SMD 10¦H 1A 800mA 1A - ¦20% Shielded 336 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 1A SMD 10¦H 1A 800mA 1A - ¦20% Shielded 336 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1401-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1401-1-ND
Fixed Inductors 541-1401-1-ND
10µH Shielded Inductor 1A 336mOhm Max Nonstandard

10µH Shielded Inductor 1A 336mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1401-2-ND
Fixed Inductors 541-1401-2-ND
10µH Shielded Inductor 1A 336mOhm Max Nonstandard

10µH Shielded Inductor 1A 336mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1401-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1401-6-ND
Fixed Inductors 541-1401-6-ND
10µH Shielded Inductor 1A 336mOhm Max Nonstandard

10µH Shielded Inductor 1A 336mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Vishay - 47T5104 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Vishay
47T5104
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Vishay 47T5104
INDUCTOR, SHIELDED, 10UH, 800MA, SMD; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:IFSC-1111AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.336ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 800MA, SMD; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:IFSC-1111AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.336ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IFSC1111ABER100M01 IFSC1111ABER100M01 541-1401-1-ND 47T5104
Product Name 10uH 100KHz 0.9A Inductor and Choke INDUCTOR POWER 10UH 1A SMD 10¦H 1A 800mA 1A - ¦20% Shielded 336 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel« Fixed Inductors Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Vishay
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded Shielded
DCR 0.3360 ohms 0.3360 ohms 0.3360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details