Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER5N6S

Description
5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER5N6S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER5N6S-ND
Fixed Inductors IFCB0402ER5N6S-ND
5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER5N6S-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.8500 ohms
Unlock Full Specs
to access all available technical data