Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER102M

Description
1mH Shielded Inductor 150mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Inductor 150mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER102M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER102M-ND
Fixed Inductors IDCS2512ER102M-ND
1mH Shielded Inductor 150mA 3.4Ohm Max Nonstandard

1mH Shielded Inductor 150mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1000UH 0.15A SMD 1mH 150mA - - Ferrite Core ¦20% Shielded 3.4 Ohm Max - IDCS2512ER102M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.15A SMD 1mH 150mA - - Ferrite Core ¦20% Shielded 3.4 Ohm Max
IDCS2512ER102M
INDUCTOR POWER 1000UH 0.15A SMD 1mH 150mA - - Ferrite Core ¦20% Shielded 3.4 Ohm Max IDCS2512ER102M
INDUCTOR POWER 1000UH 0.15A SMD 1mH 150mA - - Ferrite Core ¦20% Shielded 3.4 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1000UH 0.15A SMD 1mH 150mA - - Ferrite Core ¦20% Shielded 3.4 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER102M-ND IDCS2512ER102M
Product Name Fixed Inductors INDUCTOR POWER 1000UH 0.15A SMD 1mH 150mA - - Ferrite Core ¦20% Shielded 3.4 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - FIT50-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers