Vishay Precision Group Fixed Inductors IFLR5151HZERR44M01

Description
440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3116-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3116-6-ND
Fixed Inductors 541-3116-6-ND
440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3116-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3116-1-ND
Fixed Inductors 541-3116-1-ND
440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3116-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3116-2-ND
Fixed Inductors 541-3116-2-ND
440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.44Uh, 350Uohm, 50A, Smd; Inductance Vishay - 07AH4056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.44Uh, 350Uohm, 50A, Smd; Inductance Vishay
07AH4056
Inductor, 0.44Uh, 350Uohm, 50A, Smd; Inductance Vishay 07AH4056
INDUCTOR, 0.44UH, 350UOHM, 50A, SMD; Inductance:0.44µH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:IFLR-5151HZ-01 Series; Power Inductor Case:13mm x 13mm x 8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.44UH, 350UOHM, 50A, SMD; Inductance:0.44µH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:IFLR-5151HZ-01 Series; Power Inductor Case:13mm x 13mm x 8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3116-6-ND 07AH4056
Product Name Fixed Inductors Inductor, 0.44Uh, 350Uohm, 50A, Smd; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details