Vishay Precision Group Inductors, Coils, Chokes Fixed Inductors IFSC0806AZER2R2M01

Description
Category: Inductors, Coils, Chokes Fixed Inductors Manufacturer: Vishay Dale Series: IFSC-0806AZ-01 Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard
Request a Quote Datasheet
Description
Category: Inductors, Coils, Chokes Fixed Inductors Manufacturer: Vishay Dale Series: IFSC-0806AZ-01 Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Category: Inductors, Coils, Chokes Fixed Inductors Manufacturer: Vishay Dale Series: IFSC-0806AZ-01 Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard

Category: Inductors, Coils, Chokes Fixed Inductors
Manufacturer: Vishay Dale
Series: IFSC-0806AZ-01
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: Nonstandard

Buy Now Datasheet
SMD 2.2uH 1.3A Inductor and Choke - 71-IFSC0806AZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 1.3A Inductor and Choke
71-IFSC0806AZER2R2M01
SMD 2.2uH 1.3A Inductor and Choke 71-IFSC0806AZER2R2M01
2.2uH Shielded Wirewound Inductor, 1.3A, 0806 SMD Product overview: IFSC0806AZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC0806AZER2R2M0 1 can be used for catalog matching and distributor lookup.

2.2uH Shielded Wirewound Inductor, 1.3A, 0806 SMD Product overview: IFSC0806AZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC0806AZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1384-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1384-2-ND
Fixed Inductors 541-1384-2-ND
2.2µH Shielded Inductor 1.3A 236mOhm Max Nonstandard

2.2µH Shielded Inductor 1.3A 236mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1384-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1384-6-ND
Fixed Inductors 541-1384-6-ND
2.2µH Shielded Inductor 1.3A 236mOhm Max Nonstandard

2.2µH Shielded Inductor 1.3A 236mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1384-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1384-1-ND
Fixed Inductors 541-1384-1-ND
2.2µH Shielded Inductor 1.3A 236mOhm Max Nonstandard

2.2µH Shielded Inductor 1.3A 236mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 1.4A, Smd; Inductance Vishay - 47T5089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.4A, Smd; Inductance Vishay
47T5089
Inductor, Shielded, 2.2Uh, 1.4A, Smd; Inductance Vishay 47T5089
INDUCTOR, SHIELDED, 2.2UH, 1.4A, SMD; Inductance:2.2µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.4A, SMD; Inductance:2.2µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IFSC0806AZER2R2M01 541-1384-2-ND 47T5089
Product Name Inductors, Coils, Chokes Fixed Inductors SMD 2.2uH 1.3A Inductor and Choke Fixed Inductors Inductor, Shielded, 2.2Uh, 1.4A, Smd; Inductance Vishay
Application RF Choke
Configuration Fixed Fixed
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers