Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER330M

Description
33µH Shielded Inductor 600mA 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 600mA 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER330M-ND
Fixed Inductors IDCS2512ER330M-ND
33µH Shielded Inductor 600mA 190mOhm Max Nonstandard

33µH Shielded Inductor 600mA 190mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA - - Ferrite Core ¦20% Shielded 190 mOhm Max - IDCS2512ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA - - Ferrite Core ¦20% Shielded 190 mOhm Max
IDCS2512ER330M
INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA - - Ferrite Core ¦20% Shielded 190 mOhm Max IDCS2512ER330M
INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA - - Ferrite Core ¦20% Shielded 190 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA - - Ferrite Core ¦20% Shielded 190 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER330M-ND IDCS2512ER330M
Product Name Fixed Inductors INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA - - Ferrite Core ¦20% Shielded 190 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details