The Type 301R153U7R5HP2 is a two-lead, ultra-low ESR, radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 15,000 µF, a rated voltage of 7.5 Vdc, and a case size of 0.895 inches in diameter by 2.65 inches in length. The part features a maximum ESR of 19.5 mΩ at 25°C and a ripple current rating of 7.75 A at 85°C, enabling it to replace multiple lower-capacitance capacitors. It operates within a temperature range of -55°C to +105°C and has a load life of 4000 hours at full load and 85°C. The package is insulated with epoxy end seal and uses 18 AWG leads with a 7.62 mm lead spacing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R153U7R5HP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |