Cornell Dubilier Aluminum Electrolytic 301682U020HL2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301 capacitors are radial leaded, switching power grade electrolytic capacitors designed for high ripple current applications, such as power supply outputs and UPS battery stiffening. The part 301682U020HL2 is a 6800 µF, 20 Vdc variant with a diameter of 0.895 inches and a height of 2.15 inches, featuring two leads and a bare can insulation. It has a maximum ESR of 38.2 mΩ at 120 Hz and 21.4 mΩ at 20 kHz, with a ripple current rating of 4.97 A RMS at 85 °C and 6.26 A RMS at 120 Hz. The capacitor operates over a temperature range of -55 °C to +105 °C and has a 4000-hour load life at 85 °C under full load. Its capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The Type 301 capacitors are radial leaded, switching power grade electrolytic capacitors designed for high ripple current applications, such as power supply outputs and UPS battery stiffening. The part 301682U020HL2 is a 6800 µF, 20 Vdc variant with a diameter of 0.895 inches and a height of 2.15 inches, featuring two leads and a bare can insulation. It has a maximum ESR of 38.2 mΩ at 120 Hz and 21.4 mΩ at 20 kHz, with a ripple current rating of 4.97 A RMS at 85 °C and 6.26 A RMS at 120 Hz. The capacitor operates over a temperature range of -55 °C to +105 °C and has a 4000-hour load life at 85 °C under full load. Its capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301682U020HL2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301682U020HL2
Aluminum Electrolytic 301682U020HL2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301682U020HL2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers