The 29450B563GO0 is a cylindrical high-voltage mica capacitor in the 294 series, rated for 5,000 peak volts and a capacitance of 56,000 pF with a tolerance of ±5%. It has a maximum AC current rating of 56 A at 1 MHz, 39 A at 300 kHz, and 33 A at 100 kHz at 65 °C, and operates from -55 °C to +125 °C. The case height is 5.00 inches. It is designed for high-current and high-voltage applications such as radio transmitters, and is cast in a cylindrical case for reliable performance in demanding environments.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29450B563GO0 |
| Product Name | Hi-Q Mica Capacitors |