The Type 301 capacitor is a radial, switching power grade aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. It features an ultra-low ESR down to 41.0 mΩ at 20 kHz and a ripple current rating of 3.32 A at 85°C. The part is available in a 0.77 inch diameter and 1.65 inch length with two leads and a 10% +50% capacitance tolerance. It operates from -55°C to +105°C and has a rated voltage of 7.5 Vdc. The capacitor has a 4000 hour load life at 85°C under full load and exhibits over 90% capacitance retention at -40°C. The package is insulated with epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301472U7R5GJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |