Type 297 high-voltage mica coupling capacitors are designed for partial discharge analyzers in medium-voltage applications from 1 to 35 kVAC RMS, offering corona-free performance up to 300 MHz. The 297300B800JO7 variant has a nominal capacitance of 80 pF, rated for 9.3 kV RMS phase-to-ground, with a cylindrical epoxy cast housing measuring 85.7 to 88.9 mm in outer diameter, 125.4 to 128.6 mm in length, and a creepage distance of 300 mm. It operates from -55 °C to +125 °C, maintains insulation resistance of at least 7500 MΩ at 100 Vdc, and exhibits a capacitance tolerance of ±5%. The capacitor supports AC hipot testing up to 18.6 kV for 1 minute and withstands an impulse voltage of 40 kV per IEC 60060-1. It is constructed with mica splittings, features surface sheds for extended creepage, and is shock and vibration resistant. The mass is 1.5 kg.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 297300B800JO7 |
| Product Name | Hi-Q Mica Capacitors |