The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3188GN303T100AHA1 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 30000 microF |
| Capacitance Tolerance | 50 (+/- %) |