The Type 301 radial aluminum electrolytic capacitor is designed for switching power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a two-lead configuration, a diameter of 0.895 inches, and a height of 2.15 inches, with a lead spacing of 0.300 inches. This part operates from -55°C to +105°C, supports voltage ratings up to 250 Vdc, and has a rated capacitance of 12,000 µF with a tolerance of -10% to +75%. Its maximum ESR at 120 Hz is 35.0 mΩ, and it handles a ripple current of 5.20 A at 85°C. The case is insulated with an epoxy end seal. The product has a 4000-hour load life at full load and 85°C, and series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301123U6R3HL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |